ASTM International - ASTM UOP373-83

Composition of C2 Through C5 Hydrocarbon Gas Mixtures by Gas Chromatography

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 July 2002
Status: inactive
Page Count: 5
scope:

This method is for determining individual components in C2 through C5 gaseous hydrocarbon mixtures. Most olefins including 1-butene and isobutylene are separated, although some are not sufficiently resolved for individual determination. The lower limit of detection for a single component is 0.05 mol-%. C6 and heavier components, if present, may not elute quantitatively from the system or may interfere with present or subsequent analyses.

Document History

September 23, 2008
Composition of C2 Through C5 Hydrocarbon Mixtures by GC
This method is for determining individual components in CB2B through CB5B hydrocarbon mixtures. The lower limit of detection for a single component is 0.01 mass-%. CB6B and heavier components, if...
ASTM UOP373-83
July 26, 2002
Composition of C2 Through C5 Hydrocarbon Gas Mixtures by Gas Chromatography
This method is for determining individual components in C2 through C5 gaseous hydrocarbon mixtures. Most olefins including 1-butene and isobutylene are separated, although some are not sufficiently...
Advertisement