ASTM International - ASTM UOP384-76

Nitrogen in Petroleum Distillates and Heavy Oils by Acid Extraction or Direct Kjeldahl Procedure

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 July 2002
Status: inactive
Page Count: 11
scope:

This acid extraction method is specifically intended for the determination of combined nitrogen in petroleum distillates and heavy oils in concentrations ranging from 0.1 to 100 ppm. Non-extractable samples, and samples containing nitrogen concentrations ranging from 20 ppm to several percent, can be handled by a direct Kjeldahl analysis. The method applies to oil samples as well as a large variety of other materials; e.g., corrosion products, deposits, catalysts, etc.

The types of nitrogen compounds which can be determined are those which usually are determined by a macro-Kjeldahl procedure and include amines, amides, pyridines, pyrroles and quinolines. The method does not apply to organic nitro-compounds or to those containing a -N = N- linkage.

Document History

ASTM UOP384-76
July 26, 2002
Nitrogen in Petroleum Distillates and Heavy Oils by Acid Extraction or Direct Kjeldahl Procedure
This acid extraction method is specifically intended for the determination of combined nitrogen in petroleum distillates and heavy oils in concentrations ranging from 0.1 to 100 ppm. Non-extractable...
Advertisement