ASTM International - ASTM UOP391-91

Trace Metals in Petroleum Products or Organics by AAS

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 July 2002
Status: inactive
Page Count: 8
scope:

This method is for determining trace concentrations of iron, nickel, vanadium, copper, sodium and potassium by Atomic Absorption Spectrophotometry (AAS). It can be applied to petroleum products such as crude oils, gasolines and residues, or varied organic mixtures (including nitroanilines, amines, chlorobenzenes, phenols and other related materials) produced or used in chemical manufacturing. The detection range is from 0.3 to 100 mass-ppm for iron and vanadium and from 0.1 to 100 mass-ppm for the other metals.

Document History

November 1, 2009
Trace Metals in Organics by AAS
This method is for determining trace concentrations of copper (Cu), iron (Fe), nickel (Ni), potassium (K), sodium (Na), and vanadium (V) by Atomic Absorption Spectrophotometry (AAS). It can be...
ASTM UOP391-91
July 26, 2002
Trace Metals in Petroleum Products or Organics by AAS
This method is for determining trace concentrations of iron, nickel, vanadium, copper, sodium and potassium by Atomic Absorption Spectrophotometry (AAS). It can be applied to petroleum products such...
Advertisement