ASTM International - ASTM UOP821-81

Automated Micro Pore Size Distribution of Porous Substances by Nitrogen Adsorption and/or Desorption Using a Micromeritics Analyzer

inactive
Buy Now
Organization: ASTM International
Publication Date: 26 July 2002
Status: inactive
Page Count: 14
scope:

This method uses a Micromeritics Digisorb 2500 Analyzer for determining the distribution of surface area, pore volume (size) and length among the micropores, 60 nm (600 A) and smaller, as well as total surface area, total pore volume and average micropore diameter for porous substances. The computer software provides for the choice of many analytical variations including four different methods, eight different modes and fifteen different combinations of plots as described in the instrument "Instruction Manual," and also see NOTE.

Document History

ASTM UOP821-81
July 26, 2002
Automated Micro Pore Size Distribution of Porous Substances by Nitrogen Adsorption and/or Desorption Using a Micromeritics Analyzer
This method uses a Micromeritics Digisorb 2500 Analyzer for determining the distribution of surface area, pore volume (size) and length among the micropores, 60 nm (600 A) and smaller, as well as...
Advertisement