ASTM International - ASTM A148/A148M-01

Standard Specification for Steel Castings, High Strength, for Structural Purposes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2001
Status: inactive
Page Count: 4
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M.

1.2 Several grades of steel castings are covered, having the chemical composition and mechanical properties prescribed in Table 1 and Table 2.

1.3 The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

July 1, 2024
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
May 1, 2020
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
May 1, 2020
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
September 1, 2019
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
November 1, 2015
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
September 1, 2015
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
November 15, 2014
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
March 1, 2008
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A 27/A...
May 1, 2005
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
April 10, 2003
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
December 10, 2002
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
ASTM A148/A148M-01
March 10, 2001
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
March 10, 2001
Standard Specification for Steel Castings, High Strength, for Structural Purposes
1.1 This specification covers carbon steel, alloy steel, and martensitic stainless steel castings that are to be subjected to higher mechanical stresses than those covered in Specification A27/A27M....
Advertisement