ASTM International - ASTM D1152-97

Standard Specification for Methanol (Methyl Alcohol)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1997
Status: inactive
Page Count: 1
scope:

1.1 This specification covers methanol (99.85% grade).

1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.3 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

Document History

May 1, 2024
Standard Specification for Methanol (Methyl Alcohol)
1.1 This specification covers methanol (99.85?% grade). 1.1.1 There are a wide range of different ways to produce methanol and a wide range of needs by methanol users. This specification is a...
June 1, 2012
Standard Specification for Methanol (Methyl Alcohol) (Withdrawn 2021)
1.1 This specification covers methanol (99.85 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed...
April 1, 2006
Standard Specification for Methanol (Methyl Alcohol)
1.1 This specification covers methanol (99.85 % grade). 1.2 The following applies to all specified limits in this standard; for purposes of determining conformance with this standard, an observed...
ASTM D1152-97
December 10, 1997
Standard Specification for Methanol (Methyl Alcohol)
1.1 This specification covers methanol (99.85% grade). 1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user...
December 10, 1997
Standard Specification for Methanol (Methyl Alcohol)
1.1 This specification covers methanol (99.85% grade). 1.2 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user...
Advertisement