ASTM International - ASTM D2192-96
Standard Test Method for Purity of Aldehydes and Ketones
| Organization: | ASTM International |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 3 |
scope:
1.1 This test method covers the determination of the purity of certain commercially available aldehydes and ketones.
1.2 In addition to all aldehydes and ketones, all compounds such as vinyl alkyl ethers, acetals, and ketals, that hydrolyze under the conditions of the reaction to form free carbonyl groups, react with the reagent and consequently interfere. Water, alcohols, saturated esters, and hydrocarbons do not react with the reagent, but large amounts of inert organic solvents are undesirable because of the effect on the indicator.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.
1.4 For hazard information and guidance, see the supplier's Material Safety Data Sheet.
Document History