ASTM International - ASTM D3547-91(1996)e1

Standard Specification for n-Butyl Acrylate

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 2
scope:

1.1 This specification covers n-butyl acrylate (99% grade) for use in paint, varnish, lacquer, and related products.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in 4.1.

1.3 For specific hazard information and guidance, consult supplier's Material Safety Data Sheet.

Document History

May 15, 2005
Standard Specification for n-Butyl Acrylate (Withdrawn 2011)
1.1 This specification covers n-butyl acrylate (99 % grade) for use in paint, varnish, lacquer, and related products. 1.2 The values stated in SI units are to be regarded as standard. No other units...
January 1, 2000
Standard Specification for n-Butyl Acrylate
1.1 This specification covers n-butyl acrylate (99% grade) for use in paint, varnish, lacquer, and related products. 1.2 This standard does not purport to address all of the safety concerns, if any,...
ASTM D3547-91(1996)e1
January 1, 2000
Standard Specification for n-Butyl Acrylate
1.1 This specification covers n-butyl acrylate (99% grade) for use in paint, varnish, lacquer, and related products. 1.2 This standard does not purport to address all of the safety concerns, if any,...
Advertisement