ASTM International - ASTM D3734-96

Standard Specification for High-Flash Aromatic Naphthas

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 2
ICS Code (Solvents): 87.060.30
scope:

1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of approximately 50oF (30oC). These solvents are used primarily by the coatings industry and are commonly referred to as high-flash aromatic naphthas.

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet for materials listed in this specification.

Document History

January 1, 2025
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
November 1, 2018
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
December 1, 2010
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
May 15, 2005
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
ASTM D3734-96
May 10, 2001
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
May 10, 2001
Standard Specification for High-Flash Aromatic Naphthas
1.1 This specification covers two types of aromatic hydrocarbon solvents, normally petroleum distillates, having high flash points, moderately low volatility, and a distillation range of...
Advertisement