ASTM International - ASTM D5137-95

Standard Specification for Hexyl Acetate

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 2
ICS Code (Other organic chemicals): 71.080.99
scope:

1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings.

1.2 For specific hazard information and guidance, see the supplier's Material Safety Data Sheet.

Document History

July 1, 2021
Standard Specification for Hexyl Acetate
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings. 1.2 The values...
June 1, 2013
Standard Specification for Hexyl Acetate
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings. 1.2 The values...
June 1, 2007
Standard Specification for Hexyl Acetate
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings. 1.2 The values...
ASTM D5137-95
June 10, 2001
Standard Specification for Hexyl Acetate
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings. 1.2 For specific...
June 10, 2001
Standard Specification for Hexyl Acetate
1.1 This specification covers hexyl acetate, which is used as an active tail high boiling solvent in lacquers, automotive coatings, maintenance paints, and other related coatings. 1.2 For specific...
Advertisement