ASTM International - ASTM D2500-02

Standard Test Method for Cloud Point of Petroleum Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 4
ICS Code (Petroleum products in general): 75.080
scope:

1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49°C.

Note 1-The interlaboratory program consisted of petroleum products of Test Method D 1500 color of 3.5 and lower. The precisions stated in this test method may not apply to samples with ASTM color higher than 3.5.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard statements, see Section 7.

Document History

March 1, 2023
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40?mm in thickness, and with a cloud point below 49?°C. Note 1: The interlaboratory program...
December 1, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49 °C. Note 1: The interlaboratory program...
June 15, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49 °C. Note 1: The interlaboratory program...
December 1, 2016
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49 °C. Note 1: The interlaboratory program...
June 1, 2016
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49 °C. Note 1: The interlaboratory program...
January 1, 2016
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49 °C. Note 1: The interlaboratory program...
June 1, 2011
Standard Test Method for Cloud Point of Petroleum Products
: 1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49°C. Note 1—The interlaboratory program...
April 15, 2009
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49°C. Note 1—The interlaboratory program...
July 1, 2005
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49C. Note 1 The interlaboratory program...
ASTM D2500-02
April 10, 2002
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49°C. Note 1—The interlaboratory program...
April 10, 2002
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness, and with a cloud point below 49°C. Note 1—The interlaboratory program...
December 10, 1999
Standard Test Method for Cloud Point of Petroleum Products
1.1 This test method covers only petroleum products which are transparent in layers 40 mm in thickness, and with a cloud point below 49°C. 1.2 This standard does not purport to address all of the...
Advertisement