ASTM International - ASTM UOP555-96

Trace Impurities in High-Purity Benzene and Cyclohexane by GC

inactive
Buy Now
Organization: ASTM International
Publication Date: 29 July 2002
Status: inactive
Page Count: 8
scope:

This gas chromatographic method is for determining individual and total trace hydrocarbon impurities in olefin-free, high-purity benzene and high-purity cyclohexane. C8 and lower boiling paraffins, naphthenes, benzene and toluene are determined. The method is quantitative to 5 mass-ppm for individual impurities in benzene or cyclohexane. Benzene purity can also be determined by ASTM D 4492 or D 2360 where the lower detection limit is 100 and 5 mass-ppm, respectively, per component. Both methods determine the non-aromatics as a total whereas this method also provides a distribution.

Document History

November 1, 2010
Trace Impurities in Benzene by GC
This gas chromatographic method is for determining individual and total trace hydrocarbon impurities in olefin-free, high-purity benzene. C8 and lower boiling paraffins, naphthenes, toluene, and C8...
ASTM UOP555-96
July 29, 2002
Trace Impurities in High-Purity Benzene and Cyclohexane by GC
This gas chromatographic method is for determining individual and total trace hydrocarbon impurities in olefin-free, high-purity benzene and high-purity cyclohexane. C8 and lower boiling paraffins,...
Advertisement