ASTM International - ASTM UOP565-04
Acid Number and Naphthenic Acids by Potentiometric Titration
| Organization: | ASTM International |
| Publication Date: | 29 July 2002 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This method is for determining the acid number of petroleum products, petroleum distillates, and other chemicals by potentiometric titration. Inorganic acids, organic acids, mercaptans and thiophenols respond to this analysis, but their respective salts do not; a procedure is also included for sodium naphthenate salts. The typical range for acid number detection is 0.002 to 5 mg KOH/g of sample, although higher levels can be accommodated.
The acid number of a sample can be determined on an as-received basis or on a mercaptan-and thiophenol-free basis. The method can also be used to determine naphthenic acids including sodium naphthenates (soaps) in caustic-washed hydrocarbons. For an estimated relative molecular mass of 130, the range of detection for naphthenic acids is 5 to 500 mass-ppm. The latter two procedures apply almost exclusively to light kerosines and gas oils where it is assumed that the organic acids are entirely naphthenic.
Document History