ASTM International - ASTM D5332-92

Standard Test Method for Fiber Length and Length Distribution of Cotton Fibers

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 4
ICS Code (Natural fibres): 59.060.10
scope:

1.1 This test method can be used to determine the fiber length and length distribution of staple fibers of 100 mm (4 in.) or less, using the Fiber Length Measuring Unit AL-101. It includes determination of the fiber length parameters for loose fibers, carded slivers, drawn slivers, finisher slivers, combed slivers, and roving.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statements, see 8.1.

Document History

November 10, 2000
Standard Test Method for Fiber Length and Length Distribution of Cotton Fibers (Withdrawn 2006)
1.1 This test method can be used to determine the fiber length and length distribution of staple fibers of 100 mm (4 in.) or less, using the Fiber Length Measuring Unit AL-101. It includes...
ASTM D5332-92
November 10, 2000
Standard Test Method for Fiber Length and Length Distribution of Cotton Fibers
1.1 This test method can be used to determine the fiber length and length distribution of staple fibers of 100 mm (4 in.) or less, using the Fiber Length Measuring Unit AL-101. It includes...
Advertisement