ASTM International - ASTM D5772-02

Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 6
ICS Code (Petroleum products in general): 75.080
scope:

1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a linear cooling rate.

1.2 This test method covers the range of temperatures from -40 to 49°C with temperature resolution of 0.1°C.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2021
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic...
June 1, 2020
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic...
May 1, 2017
Standard Test Method for Cloud Point of Petroleum Products and Liquid Fuels (Linear Cooling Rate Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic...
April 1, 2015
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic...
May 1, 2010
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method covers the description of the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic...
July 1, 2005
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a...
April 1, 2004
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a...
July 10, 2003
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a...
ASTM D5772-02
April 10, 2002
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method describes the determination of the cloud point of petroleum products and biodiesel fuels that are transparent in layers 40 mm in thickness by an automatic instrument using a...
January 1, 1995
Standard Test Method for Cloud Point of Petroleum Products (Linear Cooling Rate Method)
1.1 This test method describes the determination of the cloud point of petroleum products that are transparent in layers 40 mm in thickness by an automatic instrument using a linear cooling rate....
Advertisement