ASTM International - ASTM D3779-95a
Standard Performance Specification for Women's and Girls' Woven Rainwear and All-Purpose, Water-Repellent Coat Fabrics
| Organization: | ASTM International |
| Publication Date: | 10 January 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Clothes): | 61.020 |
scope:
1.1 This performance specification covers women's and girls' woven rainwear and all-purpose water-repellent coat outer fabrics composed of any textile fiber or mixture of textile fibers.
1.2 This performance specification is not applicable to woven fabrics used for linings and interlinings, nor is this performance specification applicable to bonded or laminated fabrics.
1.3 These requirements apply to the length and width directions for those properties where fabric direction is pertinent.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History