ASTM International - ASTM C490-00a
Standard Practice for Use of Apparatus for the Determination of Length Change of Hardened Cement Paste, Mortar, and Concrete
| Organization: | ASTM International |
| Publication Date: | 10 November 2000 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Cement. Gypsum. Lime. Mortar): | 91.100.10 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
scope:
1.1 This practice covers the requirements for the apparatus and equipment used to prepare specimens for the determination of length change in hardened cement paste, mortar, and concrete, the apparatus and equipment used for the determination of these length changes, and the procedures for its use.
1.2 Methods for the preparation and curing of test specimens, conditions of testing and curing, and detailed procedures for calculating and reporting test results are contained in applicable test methods.
1.3 The values stated in inch-pound units are to be regarded as the standard.
1.4 Values in SI units or inch-pound units are to be regarded as the standard. The values in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
Document History