ASTM International - ASTM D4156-95

Standard Performance Specification for Women's and Girls' Knitted Sportswear Fabrics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2001
Status: inactive
Page Count: 3
ICS Code (Clothes): 61.020
scope:

1.1 This performance specification covers knitted fabrics comprised of any textile fiber or mixture of fibers, used in women's and girl's sportswear.

1.2 These requirements apply to the length and width directions for those properties where each fabric direction is pertinent.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2014
Standard Performance Specification for Women’s and Girls’ Knitted Sportswear Fabrics (Withdrawn 2023)
5.1 Upon mutual agreement between the purchaser and the seller, fabrics intended for this end use should meet all of the requirements listed in Table 1 of this performance specification. 5.2 It is...
August 1, 2008
Standard Performance Specification for Women's and Girls' Knitted Sportswear Fabrics
Upon mutual agreement between the purchaser and the seller, fabrics intended for this end use should meet all of the requirements listed in Table 1 of this performance specification. It is...
ASTM D4156-95
May 10, 2001
Standard Performance Specification for Women's and Girls' Knitted Sportswear Fabrics
1.1 This performance specification covers knitted fabrics comprised of any textile fiber or mixture of fibers, used in women's and girl's sportswear. 1.2 These requirements apply to the length and...
May 10, 2001
Standard Performance Specification for Women's and Girls' Knitted Sportswear Fabrics
1.1 This performance specification covers knitted fabrics comprised of any textile fiber or mixture of fibers, used in women's and girl's sportswear. 1.2 These requirements apply to the length and...
Advertisement