ASTM International - ASTM D1710-99

Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 6
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D 5033).

1.2 The specification covers rod 200-mm (8-in.) nominal diameter or under and heavy-walled tubing 100-mm outside diameter and with a wall thickness of 1.6 mm (1/16 in.) or greater. These materials must be made wholly from PTFE and produced in accordance with good commercial practice.

Note 1-Although this specification and ISO/DIS 13000-1 (1997) and ISO/DIS 13000-2 (1997) differ in approach or detail, data obtained using either are technically equivalent.

1.3 The values stated in SI units, as detailed in IEEE/ASTM SI 10 are to be regarded as the standard. The inch-pound units given in parentheses are provided for information only.

1.4 The following precautionary caveat pertains to the test methods portion, Section 12, only of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
1.1 This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D4894 and reprocessed PTFE resin (as...
September 1, 2015
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
1.1 This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D4894 and reprocessed PTFE resin (as...
April 1, 2008
Standard Specification for Extruded Polytetrafluoroethylene (PTFE) Rod, Heavy Walled Tubing and Basic Shapes
1.1 This specification covers extruded polytetrafluoroethylene (PTFE) rod, heavy-walled tubing, and basic shapes manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin...
ASTM D1710-99
March 10, 2002
Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing
1.1 This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D...
March 10, 2002
Standard Specification for Extruded and Compression Molded Polytetrafluoroethylene (PTFE) Rod and Heavy-Walled Tubing
1.1 This specification covers polytetrafluoroethylene (PTFE) rod and heavy-walled tubing manufactured from the PTFE resin of Specification D 4894 and reprocessed PTFE resin (as defined in Guide D...
Advertisement