ASTM International - ASTM D747-99

Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 5
ICS Code (Plastics in general): 83.080.01
scope:

1.1 This test method covers the determination of the apparent bending modulus of plastics by means of a cantilever beam. It is well suited for determining relative flexibility of materials over a wide range. It is particularly useful for materials too flexible to be tested by Test Methods D 790.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent for this standard.

Document History

April 1, 2010
Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam (Withdrawn 2019)
This test method provides a means of deriving the apparent bending modulus of a material by measuring force and angle of bend of a cantilever beam. The mathematical derivation assumes small...
August 1, 2008
Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam
This test method provides a means of deriving the apparent bending modulus of a material by measuring force and angle of bend of a cantilever beam. The mathematical derivation assumes small...
ASTM D747-99
April 10, 2002
Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam
1.1 This test method covers the determination of the apparent bending modulus of plastics by means of a cantilever beam. It is well suited for determining relative flexibility of materials over a...
April 10, 2002
Standard Test Method for Apparent Bending Modulus of Plastics by Means of a Cantilever Beam
This test method provides a means of deriving the apparent bending modulus of a material by measuring force and angle of bend of a cantilever beam. The mathematical derivation assumes small...
Advertisement