ASTM International - ASTM D955-89(1996)

Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 5
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions.

1.2 This test method covers initial shrinkage measurements. The method also accommodates shrinkage at 24 and 48 h, which may be critical for some materials.

1.3 This method will give comparable data based on standard specimens and can not predict absolute values in actual molded parts with varying flow paths, wall thicknesses, pressure gradients and process conditions. Differences in mold shrinkage may also be observed between the three specimen geometries described in this test method.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are given for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1--This test method is technically identical to ISO 294-4 where Type D2 specimens are used except that pressure transducers are an option in this test method and required in ISO 294-4.

Document History

April 1, 2021
Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions. 1.2...
August 1, 2014
Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions....
November 1, 2008
Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions. 1.2...
November 10, 2000
Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions. 1.2...
ASTM D955-89(1996)
November 10, 2000
Standard Test Method of Measuring Shrinkage from Mold Dimensions of Thermoplastics
1.1 This test method is intended to measure shrinkage from mold cavity to molded dimensions of thermoplastics when molded by compression or injection processes with specified process conditions. 1.2...
Advertisement