ASTM International - ASTM D4092-96
Standard Terminology: Plastics: Dynamic Mechanical Properties
| Organization: | ASTM International |
| Publication Date: | 10 September 2001 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Rubber and plastics industries (Vocabularies)): | 01.040.83 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
1.1 This terminology is a compilation of definitions and descriptions of technical terms used in dynamic mechanical property measurements on polymeric materials, including solutions, melts, and solids. Terms that are generally understood or defined adequately in other readily available sources are either not included or sources identified.
1.2 A definition is a single sentence with additional information included in notes. It is reviewed every five years and the year of the last review or revision is appended.
1.3 Definitions identical to those published by another standards organization or ASTM committee are identified with the abbreviation of the name of the organization or the ASTM committee; for example, ICTA is the International Conference on Thermal Analysis and- ISO is the International Standards Organization, Specifically ISO 472: 1988 (E/F) document.
1.4 Descriptions of terms specific to dynamic mechanical measurements are identified with an italicized introductory phrase.
Note 1-This terminology is similar to ISO 6721-1 1994 in title only. The ISO document cites only 13 terms and this terminology defines 49 relevant terms.