ASTM International - ASTM D2990-95

Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.1.3).

1.2 While these test methods outline the use of three-point loading for measurement of creep in flexure, four-point loading (which is used less frequently) can also be used with the equipment and principles as outlined in Test Methods D790.

1.3 For measurements of creep-rupture, tension is the preferred stress mode because for some ductile plastics rupture does not occur in flexure or compression.

1.4 Test data obtained by these test methods are relevant and appropriate for use in engineering design.

1.5 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. A specific warning statement is given in 6.8.2.

Note 1-This standard and ISO 899 are similar in content, but are not equivalent.

Document History

December 1, 2025
Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.2). 1.2 In these test methods...
March 1, 2017
Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.2). 1.2 In these test methods...
September 1, 2009
Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.1.3). 1.2 While these test methods...
ASTM D2990-95
August 10, 2001
Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.1.3). 1.2 While these test methods...
August 10, 2001
Standard Test Methods for Tensile, Compressive, and Flexural Creep and Creep-Rupture of Plastics
1.1 These test methods cover the determination of tensile and compressive creep and creep-rupture of plastics under specified environmental conditions (see 3.1.3). 1.2 While these test methods...
Advertisement