IEC 61577-1

Radiation Protection Instrumentation - Radon and Radon Decay Product measuring Instruments - Part 1: General principles

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2006
Status: active
Page Count: 56
ICS Code (Radiation protection): 13.280
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

Scope and object

The IEC 61577 series covers the general features concerning test and calibration of radon and radon decay product measuring instruments.

This standard addresses only the instruments and associated methods for measuring isotopes 220 and 222 of radon and their subsequent short-lived decay products in gases.

Its object is to help to define type tests which have to be conducted in order to qualify these instruments.

NOTE  These type tests will be described in the future IEC 61577-2-1, IEC 61577-2-2, IEC 61577-3-1 and IEC 61577-3-2 (see IEC 61577 structure in Annex A).

For the suitability of the document, this standard also proposes a classification of the instruments measuring radon or RnDP based on the duration of sampling.

Document History

IEC 61577-1
July 1, 2006
Radiation Protection Instrumentation - Radon and Radon Decay Product measuring Instruments - Part 1: General principles
Scope and object The IEC 61577 series covers the general features concerning test and calibration of radon and radon decay product measuring instruments. This standard addresses only the instruments...
August 1, 2000
Radiation Protection Instrumentation - Radon and Radon Decay Product measuring Instruments - Part 1: General Requirements
A description is not available for this item.

References

Advertisement