ASTM International - ASTM D4923-92

Standard Specification for Reinforced Thermosetting Plastic Poles

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 February 2001
Status: inactive
Page Count: 11
ICS Code (Reinforced plastics): 83.120
scope:

1.1 This specification covers reinforced thermosetting plastic poles used for outdoor lighting. Such poles may be applicable to electric power and telecommunication distribution installations.

1.2 The design parameters of the poles shall be agreed upon by the purchaser and supplier and should take into consideration the anticipated service conditions of installation and transportation of the product.

1.3 This specification includes poles with above-ground or standard mounting height of 10 ft (3.05 m) through 50 ft (15.24 m). Two classes of poles are covered, one of standard design, the other of stiff design.

1.4 The values stated in inch-pound units are to be regarded as standard. Equivalent SI units are indicated in parentheses.

1.5 The following precautionary caveat pertains only to the test methods portion of this specification, Section 10: This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D4923-92
February 10, 2001
Standard Specification for Reinforced Thermosetting Plastic Poles
1.1 This specification covers reinforced thermosetting plastic poles used for outdoor lighting. Such poles may be applicable to electric power and telecommunication distribution installations. 1.2...
February 10, 2001
Standard Specification for Reinforced Thermosetting Plastic Poles (Withdrawn 2010)
1.1 This specification covers reinforced thermosetting plastic poles used for outdoor lighting. Such poles may be applicable to electric power and telecommunication distribution installations. 1.2...
Advertisement