ASTM International - ASTM F877-00

Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2001
Status: inactive
Page Count: 8
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard dimension ratio and intended for 100 psi (0.69 MPa) water service up to and including a maximum working temperature of 180oF (82oC). Components are comprised of tubing and fittings. Requirements and test methods are included for materials, workmanship, dimensions and tolerances, hydrostatic sustained pressure strength, thermocycling resistance, fittings, and bend strength. Also included are tests related to system malfunctions. The components covered by this specification are intended for use in residential and commercial, hot and cold, potable water distribution systems as well as sealed central heating, including under-floor heating systems.

1.2 The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are provided for information only.

Note 1-Suggested hydrostatic design stresses and hydrostatic pressure ratings for tubing and fittings are listed in Appendix X1. Design, assembly, and installation considerations are discussed in Appendix X2. An optional performance qualification and an in-plant quality control program are recommended in Appendix X3.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2026
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
August 1, 2025
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
February 1, 2024
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
February 1, 2023
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
July 1, 2022
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
January 1, 2020
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
November 1, 2019
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
August 1, 2018
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene (PEX) tubing as a system. Systems are...
April 1, 2018
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene tubing as a system. Systems are...
August 1, 2011
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene tubing as a system. Systems are...
June 1, 2011
Standard Specification for Crosslinked Polyethylene (PEX) Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and marking requirements for system components when tested with nominal SDR9 crosslinked polyethylene tubing as a system. Systems are...
February 1, 2007
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
March 1, 2005
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
October 10, 2002
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
May 10, 2002
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
May 10, 2002
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
January 10, 2001
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
ASTM F877-00
January 10, 2001
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
January 10, 2001
Standard Specification for Crosslinked Polyethylene (PEX) Plastic Hot- and Cold-Water Distribution Systems
1.1 This specification covers requirements, test methods, and methods of marking for crosslinked polyethylene plastic hot- and cold-water distribution systems components made in one standard...
Advertisement