ASTM International - ASTM F412-01
Standard Terminology Relating to Plastic Piping Systems
| Organization: | ASTM International |
| Publication Date: | 10 December 2001 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
1.1 This terminology is a compilation of definitions of technical terms used in the plastic piping industry. Terms that are generally understood or adequately defined in other readily available sources are not included.
1.2 When a term is used in an ASTM document for which Committee F17 is responsible it is included only when judged, after review, by Subcommittee F17.94 to be a generally usable term.
1.3 Definitions that are identical to those published by other ASTM committees or other standards organizations are identified with the committee number (for example, D-20) or with the abbreviation of the name of the organization (for example, IUPAC International Union of Pure and Applied Chemistry).
1.4 A definition is a single sentence with additional information included in notes.