ASTM International - ASTM D5926-96

Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 3
ICS Code (External sewage systems): 93.030
scope:

1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are used in gravity flow drain, waste, and vent (DWV), sewer, sanitary, and storm plumbing systems. They include couplings to join similar and dissimilar piping sizes and piping material.

1.2 Recycled materials may be used in this product in accordance with the requirements in Section 4.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are given for information only.

Note 1-There are no ISO standards covering the primary subject matter of this specification.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2025
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
December 1, 2020
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
October 1, 2015
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
August 1, 2011
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
September 1, 2009
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
October 1, 2004
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
ASTM D5926-96
November 10, 2001
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
November 10, 2001
Standard Specification for Poly (Vinyl Chloride) (PVC) Gaskets for Drain, Waste, and Vent (DWV), Sewer, Sanitary, and Storm Plumbing Systems
1.1 This specification describes material and physical requirements for nonrigid poly (vinyl chloride) (PVC) preformed molded and spliced gaskets used in mechanical couplings. These couplings are...
Advertisement