ASTM International - ASTM C515-95(2001)

Standard Specification for Chemical-Resistant Ceramic Tower Packings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
ICS Code (Terracotta building products): 91.100.25
scope:

1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed primarily for use in process equipment for the chemical or allied industries.

1.2 The physical and chemical properties that affect quality of packing materials are covered in this specification. Properties that affect actual operational efficiency or characteristics of processing towers are not covered.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following precautionary statement pertains to the test method portion only, Section 7, of this standard. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2024
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
May 1, 2018
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
December 1, 2013
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
June 1, 2007
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
January 1, 2001
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
ASTM C515-95(2001)
January 1, 2001
Standard Specification for Chemical-Resistant Ceramic Tower Packings
1.1 This specification covers fired ceramic shapes formed from naturally occurring clays and from compounded bodies that are used as packing in tower installations. These ceramic units are designed...
Advertisement