ASTM International - ASTM D3262-96

Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2001
Status: inactive
Page Count: 9
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some industrial wastes. Both glass-fiber-reinforced thermosetting-resin pipe (RTRP) and glass-fiber-reinforced polymer mortar pipe (RPMP) are fiberglass pipes.

Note 1-For the purposes of this standard, polymer does not include natural polymers.

1.2 Although this specification is suited primarily for pipes to be installed in buried applications, it may be used to the extent applicable for other installations such as, but not limited to, sliplining and rehabilitation of existing pipelines.

Note 2-There is no similar or equivalent ISO standard.

1.3 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 8, of this specification. This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2026
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some industrial wastes. Both glass-fiber-reinforced...
July 1, 2025
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
March 1, 2020
Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
April 1, 2016
Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 156 in. (4000 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
September 1, 2011
Standard Specification for “Fiberglass” (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
This specification covers machine-made glass-fiber-reinforced thermosetting-resin (fiberglass) pipes such as reinforced thermosetting-resin pipe (RTRP) and reinforced polymer mortar pipe (RPMP;...
November 1, 2006
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
This specification covers machine-made glass-fiber-reinforced thermosetting-resin (fiberglass) pipes such as reinforced thermosetting-resin pipe (RTRP) and reinforced polymer mortar pipe (RPMP;...
April 1, 2004
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
May 10, 2003
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
ASTM D3262-96
June 10, 2001
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
June 10, 2001
Standard Specification for "Fiberglass" (Glass-Fiber-Reinforced Thermosetting-Resin) Sewer Pipe
1.1 This specification covers machine-made fiberglass pipe, 8 in. (200 mm) through 144 in. (3700 mm), intended for use in gravity-flow systems for conveying sanitary sewage, storm water, and some...
Advertisement