ASTM International - ASTM D2104-99e1

Standard Specification for Polyethylene (PE) Plastic Pipe, Schedule 40

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 August 2001
Status: inactive
Page Count: 7
ICS Code (Plastics pipes): 23.040.20
scope:

1.1 This specification covers polyethylene (PE) pipe made in Schedule 40 size for use with insert fittings (inside diameter controlled) and pressure-rated for water (see Appendix). Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, a system of nomenclature for PE plastic pipe, and requirements and test methods for materials, workmanship, dimensions, sustained pressure, burst pressure, and environmental stress cracking. Requirements for marking are also given.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The following safety hazards caveat pertains only to the test methods portion, Section 7, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 10, 2003
Standard Specification for Polyethylene (PE) Plastic Pipe, Schedule 40 (Withdrawn 2010)
1.1 This specification covers polyethylene (PE) pipe made in Schedule 40 size for use with insert fittings (inside diameter controlled) and pressure-rated for water (see Appendix). Included are...
ASTM D2104-99e1
August 10, 2001
Standard Specification for Polyethylene (PE) Plastic Pipe, Schedule 40
1.1 This specification covers polyethylene (PE) pipe made in Schedule 40 size for use with insert fittings (inside diameter controlled) and pressure-rated for water (see Appendix). Included are...
August 10, 2001
Standard Specification for Polyethylene (PE) Plastic Pipe, Schedule 40
1.1 This specification covers polyethylene (PE) pipe made in Schedule 40 size for use with insert fittings (inside diameter controlled) and pressure-rated for water (see Appendix). Included are...
Advertisement