ASTM International - ASTM D3896-85(1995)e1
Standard Practice for Rubber From Synthetic Sources-Sampling
| Organization: | ASTM International |
| Publication Date: | 1 January 2001 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This practice covers a uniform procedure for sampling lots of solid synthetic rubbers. Raw synthetic rubber generally is marketed in bales or packages of various sizes.
1.2 A procedure for determining the acceptability of lots of synthetic rubber is given. This procedure is based on a variables sampling plan.
1.3 The sample size is based on the assumption of a visually homogeneous material. If obvious heterogeneity exists, the number of samples shall be increased.
1.4 The values stated in SI units are to be regarded as the standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History