ASTM International - ASTM F1805-99

Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2000
Status: inactive
Page Count: 11
ICS Code (Road vehicle tyres): 83.160.10
scope:

1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces.

1.2 This test method utilizes a dedicated, instrumented, four-wheel rear-wheel drive test vehicle with a specially instrumented drive axle to measure fore-aft and vertical forces acting on a single driven test tire.

1.3 This test method is suitable for research and development purposes where tires are compared during a single series of tests. They may not be suitable for regulatory statutes or specification acceptance because the values obtained may not necessarily agree or correlate either in rank order or absolute traction performance level with those obtained under other environmental conditions on other surfaces or the same surface after additional use.

1.4 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2020
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
November 1, 2018
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
January 1, 2016
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
November 1, 2012
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
December 1, 2006
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
November 10, 2000
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
ASTM F1805-99
November 10, 2000
Standard Test Method for Single Wheel Driving Traction in a Straight Line on Snow- and Ice-Covered Surfaces
1.1 This test method covers a procedure for measuring the driving traction of passenger car and light truck tires while traveling in a straight line on snow- or ice-covered surfaces. 1.2 This test...
Advertisement