ASTM International - ASTM D669-92(1997)

Standard Test Method for Dissipation Factor and Permittivity Parallel with Laminations of Laminated Sheet and Plate Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 1992
Status: inactive
Page Count: 3
scope:

1.1 This test method covers the determination of the dissipation factor and permittivity of stiff laminated sheet and plate insulating materials in a direction parallel with the laminations. This test method primarily includes information covering the preparation of the specimen, and details concerning the procedure required to make measurements parallel with the laminations for this particular type of material. The apparatus and general test procedure shall be in accordance with Test Methods D 150.

1.2 The values stated in inch-pound units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific warning statement see 9.2.

Document History

January 1, 2003
Standard Test Method for Dissipation Factor and Permittivity Parallel with Laminations of Laminated Sheet and Plate Materials (Withdrawn 2012)
1.1 This test method covers the determination of the dissipation factor and permittivity of stiff laminated sheet and plate insulating materials in a direction parallel with the laminations. This...
January 15, 1992
Standard Test Method for Dissipation Factor and Permittivity Parallel with Laminations of Laminated Sheet and Plate Materials
1.1 This test method covers the determination of the dissipation factor and permittivity of stiff laminated sheet and plate insulating materials in a direction parallel with the laminations. This...
ASTM D669-92(1997)
January 15, 1992
Standard Test Method for Dissipation Factor and Permittivity Parallel with Laminations of Laminated Sheet and Plate Materials
1.1 This test method covers the determination of the dissipation factor and permittivity of stiff laminated sheet and plate insulating materials in a direction parallel with the laminations. This...
Advertisement