ASTM International - ASTM D2770-93
Standard Specification for Ozone-Resisting Ethylene-Propylene Rubber Integral Insulation and Jacket for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 September 2001 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a weather- and ozoneresisting vulcanized rubber integral insulation and jacket compound for electrical wires and cables. The rubber polymer shall consist substantially of ethylenepropylene copolymer (EPM) or of ethylenepropylene terpolymer (EPDM).
1.2 This type insulation is considered suitable for use on wire or cable which will be used for continuous operation at conductor temperatures up to 90°C in dry locations and 75°C in wet locations, and at operating voltages not exceeding 2000 V.
1.3 The values stated in inch-pound units, except for temperature, are regarded as the standard. The values in parentheses are for information only.
Document History