ASTM International - ASTM D2526-97
Standard Specification for Ozone-Resisting Silicone Rubber Insulation for Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers an ozone-resisting crosslinked silicone rubber insulating compound for electrical wires and cables.
1.2 This type of insulation is considered suitable for continuous operation at conductor temperatures up through 125°C for power cable applications. It is considered suitable for conductor sizes up to and including 1000 kcmil (507 mm2) at a maximum of 5000 V for both single-and-multiple-
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
1.4 In many instances the insulation material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests done on insulated wire or cable in this document are solely to determine the relevant property of the insulation material and not to test the insulated conductor or completed cable.
Document History