ASTM International - ASTM D4245-97

Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer.

1.2 This type of insulation is suitable for continuous operation at conductor temperatures not exceeding 90°C in dry locations and 75°C in wet locations. Operating voltages are not to exceed 2000 V. The minimum installation temperature is 40°C.

1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.

1.4 In many instances the insulation material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests are done on insulated wire or cable in this document solely to determine the relevant property of the insulation material and not to test the conductor or completed cable.

Document History

January 1, 2021
Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90 °C Dry/75 °C Wet Operation
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This...
November 1, 2013
Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This...
November 1, 2008
Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This...
March 10, 2002
Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type...
ASTM D4245-97
March 10, 2002
Standard Specification for Ozone-Resistant Thermoplastic Elastomer Insulation For Wire and Cable, 90°C Dry/75°C Wet Operation
1.1 This specification covers an ozone-resistant insulating compound for electrical wire and cables 14 AWG and larger. This compound consists substantially of a thermoplastic elastomer. 1.2 This type...
Advertisement