ASTM International - ASTM D1051-95

Standard Specification for Rubber Insulating Sleeves

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2002
Status: inactive
Page Count: 9
scope:

1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock.

1.2 Two types of sleeves are provided and are designated as Type I, nonresistant to ozone, and Type II, resistant to ozone.

1.3 Five classes of sleeves, differing in electrical characteristics, are provided and are designated as Class 0, Class 1, Class 2, Class 3, and Class 4.

1.4 Two styles of sleeves, differing in configuration, are provided and are designated as Style A, straight taper, and Style B, curved elbow.

1.5 The values stated in SI units are to be regarded as the standard. See ASTM SI 10.

1.6 The following safety hazards caveat pertains only to the test methods portion, Sections , of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific safety hazards statements are given in 18.2.

Document History

November 1, 2014
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
April 1, 2014
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
October 1, 2008
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
April 1, 2007
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
November 1, 2006
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
April 10, 2002
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
ASTM D1051-95
April 10, 2002
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
April 10, 2002
Standard Specification for Rubber Insulating Sleeves
1.1 This specification covers manufacturing and testing of rubber insulating sleeves for protection of workers from electrical shock. 1.2 Two types of sleeves are provided and are designated as Type...
January 1, 1987
Standard Specification for Rubber Insulating Sleeves
A description is not available for this item.
Advertisement