ASTM International - ASTM C559-90(2000)
Standard Test Method for Bulk Density by Physical Measurements of Manufactured Carbon and Graphite Articles
| Organization: | ASTM International |
| Publication Date: | 10 April 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of the chemical industry): | 71.100.99 |
scope:
1.1 This test method covers the determination of the bulk density of manufactured articles of carbon and graphite of at least 500 mm volume. The bulk density is calculated to an accuracy of 0.25%, using measurements of mass and dimensions in air at 25 + 5°C.
1.2 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History