ASTM International - ASTM F638-88(1995)e1

Standard Specification for Fine Aluminum-1% Magnesium Wire for Semiconductor Lead-Bonding

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 3
scope:

1.1 This specification covers aluminum-1% magnesium alloy wire for internal connections in semiconductor devices and is limited to wires of diameter up to and including 0.002 in. (0.051 mm). For diameters larger than 0.0020 in. (0.051 mm), the specifications are to be agreed upon between the purchaser and the supplier.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values stated in parentheses are for information only.

Document History

January 1, 2001
Standard Specification for Fine Aluminum-1% Magnesium Wire for Semiconductor Lead-Bonding (Withdrawn 2006)
1.1 This specification covers aluminum-1% magnesium alloy wire for internal connections in semiconductor devices and is limited to wires of diameter up to and including 0.002 in. (0.051 mm). For...
ASTM F638-88(1995)e1
January 1, 2001
Standard Specification for Fine Aluminum-1% Magnesium Wire for Semiconductor Lead-Bonding
1.1 This specification covers aluminum-1% magnesium alloy wire for internal connections in semiconductor devices and is limited to wires of diameter up to and including 0.002 in. (0.051 mm). For...
Advertisement