ASTM International - ASTM F269-60(1996)e1

Standard Test Method for Sag of Tungsten Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 19 September 1960
Status: inactive
Page Count: 2
scope:

1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to consult and establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2025
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as standard....
April 1, 2019
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as standard....
June 1, 2014
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as standard....
May 1, 2009
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as standard....
ASTM F269-60(1996)e1
September 19, 1960
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as the...
September 19, 1960
Standard Test Method for Sag of Tungsten Wire
1.1 This test method covers a determination of the sag properties of tungsten wire 0.030 in. (0.76 mm) and over in diameter. 1.2 The values stated in inch-pound units are to be regarded as the...
Advertisement