ASTM International - ASTM F219-96

Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1996
Status: inactive
Page Count: 3
scope:

1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2018
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps (Withdrawn 2023)
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
May 1, 2013
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
May 1, 2009
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
December 10, 1996
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
ASTM F219-96
December 10, 1996
Standard Test Methods of Testing Fine Round and Flat Wire for Electron Devices and Lamps
1.1 These test methods cover the testing of fine wire, flat or round, approximately 0.010 in. (0.25 mm) and smaller in diameter or thickness, used in electronic devices and lamps. 1.2 The values...
Advertisement