DS/EN 13496
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
inactive
| Organization: | DS |
| Publication Date: | 25 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External Thermal Insulation Composite Systems.(ETICS).
Document History
October 28, 2013
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
DS/EN 13496
February 25, 2003
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
Thermal insulation products for building applications – Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of rectangular and triaxial glass fibre meshes which are used for the reinforcement of...
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes as reinforcement for External Thermal Insulation Composite Systems with renders (ETICS)
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...
Thermal insulation products for building applications - Determination of the mechanical properties of glass fibre meshes
This European Standard specifies equipment and procedures for determining the tensile strength and elongation of glass fibre meshes which are used for the reinforcement of the base coat in External...