ASTM International - ASTM C1336-96(2002)

Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2002
Status: inactive
Page Count: 3
ICS Code (Ceramics in general): 81.060.01
significance And Use:

This practice describes a method of fabrication of known discontinuities in a ceramic specimen. Such specimens are needed and used in nondestructive examination to demonstrate sensitivity and... View More

scope:

1.1 This practice covers a procedure for fabricating both green and sintered test samples of silicon carbide and silicon nitride containing inclusions. These samples can be used to determine the sensitivity and detection capability of a nondestructive examination (NDE) method.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2014
Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions (Withdrawn 2018)
1.1 This practice covers a procedure for fabricating both green and sintered test samples of silicon carbide and silicon nitride containing inclusions. These samples can be used to determine the...
August 1, 2008
Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions
1.1 This practice covers a procedure for fabricating both green and sintered test samples of silicon carbide and silicon nitride containing inclusions. These samples can be used to determine the...
ASTM C1336-96(2002)
June 10, 2002
Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions
1.1 This practice covers a procedure for fabricating both green and sintered test samples of silicon carbide and silicon nitride containing inclusions. These samples can be used to determine the...
January 1, 1996
Standard Practice for Fabricating Non-Oxide Ceramic Reference Specimens Containing Seeded Inclusions
1.1 This practice covers a procedure for fabricating both green and sintered test samples of silicon carbide and silicon nitride containing inclusions. These samples can be used to determine the...
Advertisement