ASTM International - ASTM D345-02

Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 July 2002
Status: inactive
Page Count: 3
ICS Code (Salts): 71.060.50
significance And Use:

This test method describes procedures to be used for sampling calcium chloride, and for determining grading of solid forms of calcium chloride for comparison with the requirements of a... View More

scope:

1.1 This test method covers sampling of solid and liquid forms of calcium chloride, and sieve analysis of solid form calcium chloride. Referee procedures for chemical analysis are covered in Test Methods E 449.

1.2 A rapid method of chemical analysis is shown in . This rapid method is not to be used for determining chemical compliance of calcium chloride with specification requirements, such as in Specification D 98.

1.3 The values stated in SI units are to be regarded as the standard.

1.4 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 15, 2010
Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications (Withdrawn 2019)
1.1 This test method covers sampling of solid and liquid forms of calcium chloride, and sieve analysis of solid form calcium chloride. Referee procedures for chemical analysis are covered in Test...
ASTM D345-02
July 10, 2002
Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications
1.1 This test method covers sampling of solid and liquid forms of calcium chloride, and sieve analysis of solid form calcium chloride. Referee procedures for chemical analysis are covered in Test...
May 10, 1997
Standard Test Method for Sampling and Testing Calcium Chloride for Roads and Structural Applications
1.1 This test method covers sampling of solid and liquid forms of calcium chloride, sieve analysis of solid form calcium chloride, and a rapid method of chemical analysis. Referee procedures for...
Advertisement