ASTM International - ASTM F1129-88(1995)e1

Standard Guide for Using Aquious Foams to Control the Vapor Hazard from Immiscible Volatile Liquids

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 2001
Status: inactive
Page Count: 5
ICS Code (Ambient atmospheres): 13.040.20
scope:

1.1 This guide restricts itself to addressing the application of foam to water immiscible liquid and some water reactive compounds with boiling points above 15°C for vapor control or fire suppression of land spill or contained spills on water.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For hazard statements, see Section 10.

Document History

October 10, 2001
Standard Guide for Using Aqueous Foams to Control the Vapor Hazard from Immiscible Volatile Liquids
1.1 This guide restricts itself to addressing the application of foam to water immiscible liquid and some water reactive compounds with boiling points above 15°C for vapor control or fire suppression...
ASTM F1129-88(1995)e1
October 10, 2001
Standard Guide for Using Aquious Foams to Control the Vapor Hazard from Immiscible Volatile Liquids
1.1 This guide restricts itself to addressing the application of foam to water immiscible liquid and some water reactive compounds with boiling points above 15°C for vapor control or fire suppression...
Advertisement