ASTM International - ASTM E1173-01
Standard Test Method of a Evaluation of a Preoperative, Precatheterization, or Preinjection Skin Preparations
| Organization: | ASTM International |
| Publication Date: | 10 April 2001 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1.1 The test method is designed to measure the reduction of the resident microbial flora of the skin.
1.2 A knowledge of microbiological techniques is required for these procedures.
1.3 In this test method, metric units are used for all applications except for linear measure, in which case inches are used, and metric units follow in parentheses.
1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 Performance of this procedure requires a knowledge os regulations pertaining to the protection of human subjects (1).
Document History