ASTM International - ASTM C603-90(1997)e1
Standard Test Method for Extrusion Rate and Application Life of Elastomeric Sealants
| Organization: | ASTM International |
| Publication Date: | 10 June 1997 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
scope:
1.1 This test method includes two laboratory procedures for determining the extrusion rate and application life (or "pot life") of elastomeric chemically curing sealants for use in building construction.
Note 1-These sealants are supplied with various rheological properties ranging from pourable liquids to nonsagging pastes. Single-component sealants are supplied ready for use upon opening the container, and their rate of cure is determined by the climatic conditions to which they are exposed. Multicomponent sealants are supplied as a base component and a curing agent separately packaged. After mixing the two parts, the sealant is ready for application, and curing begins immediately.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are provided for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History