ASTM International - ASTM E1756-95

Standard Test Method for Determination of Total Solids in Biomass

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 2001
Status: inactive
Page Count: 3
ICS Code (Buildings and installations for processing and storage of agricultural produce): 65.040.20
scope:

1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice E 1757 and extractive-free material prepared in accordance with Test Method E 1690. For particulate wood fuels, Test Method E 871 should be used.

1.2 The values stated in SI units are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Determination of Total Solids in Biomass
1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice...
July 1, 2020
Standard Test Method for Determination of Total Solids in Biomass
1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice...
June 1, 2015
Standard Test Method for Determination of Total Solids in Biomass
1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice...
May 1, 2008
Standard Test Method for Determination of Total Solids in Biomass
1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice...
ASTM E1756-95
November 10, 2001
Standard Test Method for Determination of Total Solids in Biomass
1.1 This test method covers the determination of the amount of total solids remaining after drying a sample. Materials suitable for this procedure include samples prepared in accordance with Practice...
November 10, 2001
Standard Test Method for Determination of Total Solids in Biomass
Moisture is a ubiquitous and variable component of any biomass sample. Moisture is not considered a structural component of biomass and can change with storage and handling of biomass samples. The...
Advertisement