ASTM International - ASTM C482-02

Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 May 2002
Status: inactive
Page Count: 5
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
significance And Use:

This test method provides a means of determining whether or not tile of the types indicated in 1.1 can be bonded with adequate strength to portland cement paste. Tile specifications can refer to... View More

scope:

1.1 This test method covers the determination of the ability of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and pavers to be bonded to portland cement. This test method includes both face-mounted and back-mounted tile.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2020
Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
1.1 This test method covers the determination of the ability of ceramic tile, ceramic mosaic tile, quarry tile, porcelain tile, and paver tile to be bonded to portland cement paste. Tiles may be...
December 1, 2014
Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
1.1 This test method covers the determination of the ability of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and pavers to be bonded to portland cement paste. This test method includes...
January 1, 2009
Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
1.1 This test method covers the determination of the ability of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and pavers to be bonded to portland cement paste. This test method includes...
ASTM C482-02
May 10, 2002
Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
1.1 This test method covers the determination of the ability of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and pavers to be bonded to portland cement. This test method includes both...
October 10, 1996
Standard Test Method for Bond Strength of Ceramic Tile to Portland Cement Paste
1.1 This test method covers the determination of the ability of glazed ceramic wall tile, ceramic mosaic tile, quarry tile, and pavers to be bonded to portland cement. This test method includes both...
Advertisement